EN
  • EN
  • DE

LM2735XSDEVAL

Part No LM2735XSDEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL LM2735 1.6MHZ 6LLP / LM2735X DC to DC Converter and Switching Regulator Chip 3VDC to 24VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 500mA
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Boost
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2735
Win Source Part Number 778844-LM2735XSDEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM2735
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2735XSDEVAL CAD Model

Description

The LM2735XSDEVAL from Texas Instruments is a compact, high-performance evaluation board designed for testing and prototyping with the LM2735XSD switching regulator. This evaluation tool is tailored for engineers, designers, and hobbyists to assess the capabilities of the LM2735XSD, a small, high-frequency step-down DC/DC converter.

Key Features

  • High-Efficiency Converter: The LM2735XSD is capable of delivering a continuous load current of up to 1A with excellent power conversion efficiency, making it suitable for battery-powered and low-power applications.
  • Adjustable Output Voltage: Users can configure the output voltage from 1.225V to 20V, providing flexibility for a wide range of applications.
  • High Switching Frequency: Operating at a fixed frequency of 1.6 MHz, the regulator allows for the use of small surface-mount inductors and capacitors, minimizing the solution size and the associated costs.
  • Thermal Shutdown: The evaluation board includes thermal shutdown protection to safeguard the circuitry under extreme operating conditions.
  • Current Overload Protection: Built-in current overload protection ensures that the device and the prototype remain safe during accidental overcurrent events.

Applications

The LM2735XSDEVAL is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Set-top boxes
  • Point-of-load conversions for distributed power architectures

Easy to Use

Designed with simplicity in mind, the evaluation board requires minimal external components to get started. It features convenient test points for easy probing and evaluation of the LM2735XSD's performance. The board's layout is optimized to facilitate straightforward integration into existing systems or for use as a standalone evaluation platform.

Package Contents

The LM2735XSDEVAL package includes the evaluation board itself along with comprehensive documentation, including a user guide and schematic diagrams, to assist in the rapid assessment and integration of the LM2735XSD regulator into various applications.

Support and Resources

For further assistance, Texas Instruments provides extensive online resources, including datasheets, application notes, and technical support through their community forums and customer service channels.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess