EN
  • EN
  • DE

LM2735XMYEVAL

Part No LM2735XMYEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO EVAL LM2735 8-MSOP / LM2735XMY DC to DC Converter and Switching Regulator Chip 3VDC to 24VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 500mA
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Boost
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2735
Win Source Part Number 778840-LM2735XMYEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM2735
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2735XMYEVAL CAD Model

Description

LM2735XMYEVAL - Texas Instruments Evaluation Board

The LM2735XMYEVAL from Texas Instruments is a highly efficient, space-conscious evaluation board designed for testing the performance of the LM2735X switching regulator. This compact evaluation module is an excellent tool for engineers and designers to expedite the development process of power supply solutions in a variety of applications, ranging from portable devices to industrial systems.

The LM2735X series are small, high-frequency switching regulators with integrated FETs, which provide a very compact solution capable of delivering a continuous load current of up to 1.6A. This evaluation board showcases the LM2735X regulator's ability to convert an input voltage ranging from 2.7V to 14V into a regulated output voltage that is set by default to 5V but can be adjusted according to user requirements.

Key features of the LM2735XMYEVAL include its low-profile design, which makes it suitable for slim and space-constrained applications. The board also demonstrates excellent power efficiency, thanks to the LM2735X's current-mode control and internal compensation, which reduces external component count and simplifies the design process. The high switching frequency of up to 2.1MHz minimizes the size of external components, further contributing to a compact overall footprint.

The evaluation board comes with several test points and jumpers, allowing for easy measurement of the regulator's performance parameters such as efficiency, switch current, and output ripple voltage. Additionally, the board is fully assembled and tested, providing an out-of-the-box solution for quick and effective evaluation.

In summary, the LM2735XMYEVAL from Texas Instruments is an indispensable tool for developers looking to leverage the high performance and space-saving advantages of the LM2735X switching regulator. With its user-friendly features and comprehensive design, this evaluation board is perfect for accelerating the design cycle and achieving a faster time-to-market for your power supply applications.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess