EN
  • EN
  • DE

LM2705MF-ADJ

Part No LM2705MF-ADJ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM2705 Micropower Step-up DC/DC Converter with 150mA Peak Current Limit | IC LED DRVR RGLTR 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.2V
Voltage - Supply (Maximum) 7V
Voltage - Output 20V
Current - Output / Channel 150mA
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2705
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197892-LM2705MF-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2705MF-ADJ CAD Model

Description

Introducing the LM2705MF-ADJ from Texas Instruments

The LM2705MF-ADJ is a versatile and efficient step-up DC/DC converter, designed and manufactured by the renowned Texas Instruments. This compact, high-frequency switch-mode booster is ideal for small, battery-powered devices where space is at a premium and energy efficiency is crucial.

With an adjustable output voltage range, the LM2705MF-ADJ offers designers the flexibility to power a variety of circuits requiring different voltage levels from a single low-voltage power source. The output can be adjusted from 2.2V to 14V, which makes it suitable for applications ranging from OLED displays to portable media players, and from GPS devices to wireless peripherals.

Key Features of the LM2705MF-ADJ:

  • Adjustable Output Voltage: Provides an adjustable output from 2.2V to 14V to accommodate a wide range of applications.
  • High Efficiency: The device offers high efficiency, which can reach up to 90%, minimizing battery drain and heat generation.
  • Small Footprint: The LM2705MF-ADJ comes in a compact SOT-23-5 package, making it a perfect choice for space-constrained applications.
  • High-Frequency Operation: With a 1.6MHz fixed-frequency PWM operation, it allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Internal Compensation: It has built-in compensation, which simplifies design and reduces external component count.

The LM2705MF-ADJ also features internal power switches and a fixed-frequency PWM control circuit that enables a seamless and stable operation. Its low quiescent current and the option for bypass mode during shutdown ensure energy conservation, thereby extending battery life for portable applications.

Overall, the LM2705MF-ADJ by Texas Instruments is a powerhouse in a small package, offering a blend of performance, versatility, and convenience for a multitude of power conversion needs. Whether you're designing a new handheld device or looking to improve the efficiency of an existing application, the LM2705MF-ADJ is a reliable and cost-effective choice that does not compromise on quality.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6416 $57.4560
75+ $1.3470 $101.0250
115+ $1.3049 $150.0635
160+ $1.2628 $202.0480
205+ $1.2207 $250.2435
275+ $1.0944 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess