EN
  • EN
  • DE

LM26LVCISD-140/NOPB

Part No LM26LVCISD-140/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description 1.6 V, WSON-6 Factory Preset Temperature Switch and Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 140°C
Accuracy ±2.2°C
Current - Output (Maximum) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Supply Current 8μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 1197876-LM26LVCISD-140/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM26LV
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-140/NOPB CAD Model

Description

The LM26LVCISD-140/NOPB is a precision, low-voltage, low-power temperature switch and temperature sensor integrated circuit from Texas Instruments. This versatile component is designed to maintain system health by monitoring temperature thresholds in a variety of electronic applications. It is particularly suitable for use in space-constrained and low-power environments due to its small form factor and efficient operation.

Key Features

  • Accuracy: The device offers a high degree of accuracy, with a typical threshold temperature accuracy of ±3°C, ensuring reliable temperature monitoring and control.
  • Low Voltage Operation: It operates at a nominal voltage of 1.4V, which is ideal for battery-powered and portable applications where power conservation is crucial.
  • Programmable Temperature Threshold: Users can set the desired temperature threshold to meet specific system requirements, providing flexibility in various applications.
  • Output Configuration: The open-drain output of the LM26LVCISD-140/NOPB can be connected to a pull-up resistor, allowing it to interface with a variety of logic levels.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for a broad spectrum of environments.
  • Low Power Consumption: The device's low power consumption helps in extending battery life in portable applications.
  • RoHS Compliant: The LM26LVCISD-140/NOPB is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The LM26LVCISD-140/NOPB is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Computing systems
  • Industrial equipment
  • Consumer electronics
  • Telecommunications

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. Customers choosing the LM26LVCISD-140/NOPB can be assured of ongoing support and a robust product that meets stringent industry standards. For additional information, technical support, or to order samples, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1486 $51.6870
110+ $0.9425 $103.6750
165+ $0.9130 $150.6450
230+ $0.8836 $203.2280
295+ $0.8541 $251.9595
395+ $0.7658 $302.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess