EN
  • EN
  • DE

LM26CIM5X-SPA

Part No LM26CIM5X-SPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 70°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197854-LM26CIM5X-SPA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-SPA CAD Model

Description

Product Overview: LM26CIM5X-SPA - Texas Instruments

The LM26CIM5X-SPA is a precision, factory-calibrated temperature sensor from Texas Instruments that offers a simple and efficient temperature monitoring solution for a wide range of applications. This temperature sensor is designed to provide an overtemperature warning signal to protect against excessive heat that could potentially damage circuit components. It is a highly reliable and robust device that ensures systems operate within their safe temperature range.

Key Features

  • Accuracy: The LM26CIM5X-SPA boasts a high accuracy of ±3°C, ensuring precise temperature readings for critical applications.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for use in various environments.
  • Supply Voltage: It supports a supply voltage range that accommodates common system power rails, providing flexibility in system design.
  • Output: The device features an active-low, open-drain output, which allows for easy interfacing with other components in a system.
  • Factory Calibrated: The sensor is pre-calibrated at the factory, eliminating the need for in-system calibration and reducing time to market.
  • Package: Housed in a compact SOT-23 package, the LM26CIM5X-SPA saves valuable board space and is suitable for high-density circuit designs.

Applications

The versatility of the LM26CIM5X-SPA makes it an ideal choice for a variety of applications, including:

  • System thermal protection in consumer electronics
  • Environmental control systems
  • Industrial equipment monitoring
  • Computer peripherals
  • Portable battery-powered devices

Conclusion

In summary, the LM26CIM5X-SPA temperature sensor from Texas Instruments is a highly accurate, easy-to-use solution for temperature monitoring needs across a broad spectrum of products. Its compact form factor, factory calibration, and simple interfacing make it an excellent choice for designers looking to incorporate reliable temperature sensing into their systems without incurring significant development time or costs.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0860 $54.3000
115+ $0.8911 $102.4765
175+ $0.8633 $151.0775
240+ $0.8354 $200.4960
310+ $0.8076 $250.3560
415+ $0.7240 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess