EN
  • EN
  • DE

LM26CIM5X-PHA/NOPB

Part No LM26CIM5X-PHA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 50°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101511-LM26CIM5X-PHA/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-PHA/NOPB CAD Model

Description

The LM26CIM5X-PHA/NOPB is a high-quality, reliable and efficient precision temperature switch and temperature sensor from Texas Instruments, a renowned US-based technology company.

  • Function: temperature sensor and a temperature switch.
  • Feature: user-selectable temperature switch thresholds.
  • Output: set to turn on when the temperature crosses the threshold in either a positive or negative direction.
  • Output: linear analog output that varies proportionally with temperature.
  • Calibrated slope: 10mV/°C.
  • Typical accuracy: ±2.7°C @ room temperature.
  • Operating temperature range: -55°C to 130°C.
  • Power consumption: less than 60µA @ 2.7V.
  • Package: small SOT-23.
  • Feature: shutdown mode.
  • Compliance: RoHS compliant and lead-free.

You May Also Be Interested in

Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9590 $50.9340
63+ $1.6074 $101.2662
97+ $1.5571 $151.0387
133+ $1.5069 $200.4177
172+ $1.4567 $250.5524
230+ $1.3060 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,027 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess