EN
  • EN
  • DE

BTB16-800BW

Part No BTB16-800BW
Manufacturer Tiger Electronic Co.,Ltd
Catalog END - OF - LIFE
Description 16A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tiger Electronic Co.,Ltd
Win Source Part Number 1155428-BTB16-800BW
Manufacturer Homepage www.tgselec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB16-800BW CAD Model

Description

The BTB16-800BW is a high-performance Triac manufactured by Tiger Electronic Co., Ltd. It's designed for AC switching applications, providing robust and reliable control of AC power circuits.

Applications:

  • AC Switching: Used for switching AC loads, such as lights, motors, and heaters.
  • Phase Control: Implemented in phase control circuits for dimming lights and controlling motor speed.
  • Solid State Relays (SSR): Employed as the switching element in SSRs.
  • Industrial Controls: Used in various industrial control systems for switching and regulating AC power.
  • Heating Controls: Found in heating systems to regulate temperature.

Features:

  • High Blocking Voltage: Rated for 800V, providing protection against voltage spikes.
  • High On-State Current: Capable of handling up to 16A of continuous on-state current.
  • High Surge Current Capability: Can withstand high surge currents, making it suitable for inductive loads.
  • Sensitive Gate Triggering: Requires a low gate trigger current for activation.
  • Insulated Package: Provides electrical isolation between the terminals and the mounting surface.

Benefits:

  • Reliable Switching: Offers reliable and consistent AC switching performance.
  • Robust Protection: Provides protection against voltage spikes and surge currents.
  • Efficient Power Control: Enables efficient control of AC power to various loads.
  • Easy to Mount: Simple to mount on heat sinks for thermal management.
  • Long Lifespan: Designed for a long operational lifespan in demanding applications.

Additional Details:

The BTB16-800BW is typically packaged in an insulated TO-220AB package. Key electrical specifications include a repetitive peak off-state voltage (VDRM) of 800V, an on-state RMS current (IT(RMS)) of 16A, and a gate trigger current (IGT) of typically 10mA. It is designed to operate at a junction temperature range of -40°C to +125°C.

This Triac is widely used in both consumer and industrial applications due to its robust design and reliable performance in AC power control circuits. Proper heat sinking is recommended to ensure optimal performance and longevity.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2050 $50.2250
595+ $0.1682 $100.0790
925+ $0.1629 $150.6825
1,270+ $0.1577 $200.2790
1,645+ $0.1524 $250.6980
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess