EN
  • EN
  • DE

ADS1013BQDGSRQ1

Part No ADS1013BQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10VSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number ADS1013
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910808-ADS1013BQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1013BQDGSRQ1 CAD Model

Description

The Texas Instruments ADS1013BQDGSRQ1 is a precision, low-power, 12-bit analog-to-digital converter (ADC) designed with the automotive industry in mind. This high-performance device is part of Texas Instruments' extensive range of data converters that are engineered to meet the rigorous standards of automotive applications, ensuring reliability and durability even under the most demanding conditions.

Key Features:

  • Resolution: The ADS1013BQDGSRQ1 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for sensitive measurements and precise control systems in vehicles.
  • Sampling Rate: With a data rate that can reach up to 3300 samples per second (SPS), this ADC is well-suited for real-time monitoring applications where timely data acquisition is critical.
  • Low Power Consumption: Designed for energy efficiency, this device operates with a low current draw, making it ideal for battery-powered applications and contributing to the overall energy efficiency of the vehicle's electronic systems.
  • Programmable Gain: The onboard programmable gain amplifier (PGA) allows for the amplification of small signal voltages to the full range of the ADC, enhancing the dynamic range and sensitivity of the system.
  • Single-Ended or Differential Inputs: The ADS1013BQDGSRQ1 supports both single-ended and differential inputs, providing design flexibility and the ability to handle a variety of sensor types.
  • Operating Temperature Range: This ADC operates over an extended temperature range, making it suitable for the harsh environments often encountered in automotive settings.
  • Package: It is available in a compact VSSOP-10 package, which is conducive to space-constrained applications.

Applications:

The ADS1013BQDGSRQ1 is designed to integrate seamlessly into automotive systems, including:

  • Battery monitoring systems
  • Motor control units
  • Temperature sensing and control
  • Pressure sensing systems
  • Position sensors

With its combination of precision, speed, and low power consumption, the ADS1013BQDGSRQ1 from Texas Instruments is a versatile and reliable choice for automotive electronics designers seeking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0363 $54.3267
21+ $4.9529 $104.0109
32+ $4.7981 $153.5392
44+ $4.6433 $204.3052
56+ $4.4886 $251.3616
75+ $4.0242 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess