EN
  • EN
  • DE

LM26CIM5-XHA/NOPB

Part No LM26CIM5-XHA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory-Preset Thermostat
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 100°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 16μA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1197848-LM26CIM5-XHA/NOPB
Manufacturer Homepage www.ti.com
Family Name LM26CIM
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-XHA/NOPB CAD Model

Description

Product Overview: LM26CIM5-XHA/NOPB

The LM26CIM5-XHA/NOPB is a precision temperature sensor from Texas Instruments (TI), designed for a variety of applications requiring temperature monitoring and control. This highly accurate device is part of TI's extensive family of temperature sensors and offers a simple, cost-effective solution for temperature sensing needs.

Key Features

  • Temperature Accuracy: The device provides a high degree of accuracy with a typical temperature sensing accuracy of ±3°C.
  • Factory Preset Temperatures: It comes with factory-programmed trip points, eliminating the need for in-system calibration.
  • Operating Range: The LM26CIM5-XHA/NOPB operates over a wide temperature range, making it versatile for various applications.
  • Low Power Consumption: Designed for energy efficiency, the sensor is suitable for battery-powered and low-power systems.
  • Output Type: This sensor has an open-drain output, which can be easily interfaced with different types of logic levels and allows for wire-ORing of multiple devices.

Applications

The LM26CIM5-XHA/NOPB is ideal for use in a range of applications, including:

  • System thermal management in computers and electronics
  • Over-temperature protection in consumer appliances
  • Environmental monitoring and HVAC systems
  • Industrial equipment temperature monitoring
  • Battery management systems

Package and Quality

The sensor is housed in a compact SOT-23 package, which is suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Reliability and Support

As with all Texas Instruments products, the LM26CIM5-XHA/NOPB is backed by TI's commitment to quality and reliability. Customers can access comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate seamless integration into their projects.

With its precision temperature sensing capabilities, the LM26CIM5-XHA/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and straightforward solution for temperature monitoring.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4723 $51.5305
85+ $1.2081 $102.6885
130+ $1.1703 $152.1390
180+ $1.1326 $203.8680
230+ $1.0948 $251.8040
310+ $0.9816 $304.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess