The ISL31478EIBZ-T is a high ESD protected, half-duplex, differential bus transceiver that meets the RS-485 standard. Manufactured by Renesas Electronics, this transceiver is designed to provide robust and reliable data communication in noisy industrial environments. The device is characterized by its high level of ESD protection, which safeguards against electrostatic discharge events that can damage sensitive electronic components. The 'T' suffix typically indicates tape and reel packaging for automated assembly.
Applications:
- Industrial automation
- Process control
- Motor control
- Building automation systems
- Remote sensor networks
Features:
- High ESD protection: ±16.5kV HBM
- Half-duplex RS-485 transceiver
- Data rates up to 20Mbps
- Single 3V to 5.5V supply
- Low power shutdown mode
- Thermal overload protection
Benefits:
- Increased system reliability due to high ESD protection.
- Robust communication in noisy environments.
- High-speed data transfer up to 20Mbps.
- Flexible power supply options.
- Reduced power consumption in idle periods.
- Protection against thermal damage.
Additional Details:
The ISL31478EIBZ-T is a rugged and reliable RS-485 transceiver designed for demanding industrial applications. The high ESD protection ensures that the device can withstand electrostatic discharge events, preventing damage and downtime. The half-duplex operation allows for bidirectional communication over a single pair of wires. The device supports data rates up to 20Mbps, enabling high-speed data transfer. The single 3V to 5.5V supply simplifies system design. The low power shutdown mode reduces power consumption during idle periods. The thermal overload protection prevents damage from excessive heat. This transceiver is an ideal choice for applications requiring robust and reliable RS-485 communication in harsh environments.