EN
  • EN
  • DE

LM2642MTC

Part No LM2642MTC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM2642 Two-Phase Synchronous Step-Down Switching Controller | IC CTRLR SW SYNC STPDN 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Embedded systems, Console/Set-Top boxes
Supply Current 1mA
Supply Voltage (V) 4.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM2642
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1197647-LM2642MTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LM2642MTC CAD Model

Description

The LM2642MTC is a high-performance dual synchronous buck regulator controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to provide precise voltage control for a variety of applications, ranging from personal computers and servers to telecommunications and industrial equipment.

Key Features

  • Voltage Accuracy: The LM2642MTC offers exceptional voltage regulation accuracy, ensuring stable and reliable operation for sensitive electronic components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200 kHz to 400 kHz, allowing for flexibility in balancing efficiency and component size.
  • Power Efficiency: Designed with power efficiency in mind, this controller helps in minimizing power loss and heat dissipation, which is crucial for maintaining the longevity of electronic systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the system from damage due to excessive temperatures.
  • Soft-Start Feature: The LM2642MTC incorporates a soft-start feature that gradually ramps up the output voltage, reducing the stress on power components during startup.

Technical Specifications

  • Package: The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power supply configurations.
  • Dual Outputs: The controller provides two outputs that can be independently adjusted, delivering versatility for multi-output power supplies.
  • Integrated MOSFET Drivers: It features integrated drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component count.

Applications

The LM2642MTC's dual-channel capability and robust feature set make it an ideal choice for powering complex digital systems that require multiple supply voltages. It is particularly well-suited for DDR memory power supplies, graphic processors, and other advanced digital ICs that demand precise and efficient power delivery.

Conclusion

For designers seeking a reliable and flexible power solution, the LM2642MTC from Texas Instruments stands out as a top choice. By integrating advanced features into a compact package, TI ensures that this power controller meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2751 $50.0522
47+ $2.1312 $100.1664
73+ $2.0592 $150.3216
105+ $1.9152 $201.0960
136+ $1.8432 $250.6752
170+ $1.7712 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,161 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess