EN
  • EN
  • DE

ATSAM4S16CA-CU

Part No ATSAM4S16CA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4S16CA-CU, ATSAM4S16CACU
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862445-ATSAM4S16CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CA-CU CAD Model

Description

Microchip Technology ATSAM4S16CA-CU Product Overview

The ATSAM4S16CA-CU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robust architecture and advanced features. This microcontroller is part of the SAM4S series, which is built on a powerful ARM Cortex-M4 processor core. The device is specifically engineered to meet the demanding requirements of a wide range of industrial applications, including automation, control systems, and Internet of Things (IoT) devices.

Key Features of ATSAM4S16CA-CU

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) for efficient computation of math-intensive operations.
  • Memory: Comes with 1MB of embedded Flash memory and 128KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Offers a range of communication interfaces, including USART, SPI, I2C, and USB 2.0 Full Speed, enabling versatile peripheral connections and data transfer capabilities.
  • Digital and Analog I/O: Features multiple general-purpose input/output pins, along with advanced analog capabilities such as ADCs and DACs for interfacing with sensors and actuators.
  • Security: Equipped with hardware-based security features like a unique ID for each chip and a secure boot process, ensuring the integrity and confidentiality of application data.
  • Power Efficiency: Designed with power-saving techniques and a low-power sleep mode, making it suitable for battery-operated devices.
  • Package: Available in a 100-pin LQFP package, which is ideal for space-constrained applications while still providing enough I/O lines for complex tasks.

Applications

The ATSAM4S16CA-CU microcontroller is versatile and can be used in various applications, such as:

  • Smart energy systems
  • Industrial automation and control
  • Home automation
  • Medical devices
  • Automotive electronics
  • Consumer electronics

With its combination of performance, memory capacity, and security features, the ATSAM4S16CA-CU is an excellent choice for developers looking to create sophisticated and reliable systems. Furthermore, Microchip Technology provides comprehensive support and development tools to facilitate the design process and help bring products to market more quickly.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9808 $65.8848
13+ $9.0099 $117.1287
20+ $8.7285 $174.5700
28+ $8.4469 $236.5132
36+ $8.1653 $293.9508
48+ $7.3206 $351.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess