Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Negative Inverter
Outputs and Type 1, Non-Isolated
Voltage - Output -5V
Output Current 300mA
Voltage - Input 4.5 V ~ 5.5 V
Regulator Topology Inverting
Frequency - Switching 1.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2611
Win Source Part Number 778793-LM2611EVAL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM2611
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2611EVAL CAD Model

Description

The LM2611EVAL from Texas Instruments is a meticulously designed evaluation board, crafted for engineers and developers to assess the performance and capabilities of the LM2611, a high-efficiency, step-up DC-DC converter. This evaluation board serves as a practical platform for testing the LM2611, which is particularly suitable for battery-powered and low-power applications.

With its small form factor and integrated features, the LM2611EVAL is an ideal tool for developers looking to create compact, energy-efficient products. The LM2611 chip itself is capable of operating from an input voltage as low as 2.8V and can provide an output voltage up to 14V, making it versatile for a wide range of applications, from portable devices to industrial equipment.

Key Features of the LM2611EVAL:

  • Pre-Assembled Evaluation Board: The LM2611EVAL comes ready to use, allowing for immediate testing and experimentation without the need for complex setup procedures.
  • Adjustable Output Voltage: Users can easily set the desired output voltage to match their specific requirements, offering flexibility in application design.
  • High-Efficiency Operation: The LM2611 converter is designed for high efficiency, which is critical for extending battery life in portable applications.
  • Thermal Protection: The board includes thermal shutdown protection, ensuring safe operation under various conditions.
  • Low-Power Shutdown Mode: To conserve energy, the LM2611 can enter a low-power mode that significantly reduces the operating current.

The LM2611EVAL provides all the necessary test points and jumpers for comprehensive evaluation. It includes a detailed user guide that outlines the setup and operation procedures, ensuring a smooth evaluation process. Whether for rapid prototyping or in-depth performance analysis, the LM2611EVAL from Texas Instruments is an invaluable asset for any project requiring a reliable and efficient step-up voltage conversion solution.

You May Also Be Interested in

Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Lowest to $2.1629
ECAD model for SP4446
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4774 $54.4774
3+ $44.6994 $134.0982
4+ $43.3025 $173.2100
5+ $41.9057 $209.5285
7+ $40.5088 $283.5616
9+ $36.3183 $326.8647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention