EN
  • EN
  • DE

MAX9234EUM+TD

Part No MAX9234EUM+TD
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 21BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Deserializer
Data Rate 1.386Gbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 3
Number of Outputs 21
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number MAX9234
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707290-MAX9234EUM+TD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9234EUM+TD CAD Model

Description

Maxim Integrated's MAX9234EUM+TD: High-Speed LVDS Serializer

The MAX9234EUM+TD is a cutting-edge low-voltage differential signaling (LVDS) serializer designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable high-performance analog and mixed-signal engineering solutions. This advanced component is tailored for applications that require high-speed data transmission with minimal electromagnetic interference (EMI). It is an ideal choice for automotive video applications, high-resolution displays, and camera systems, where integrity and speed of data transfer are crucial.

The MAX9234EUM+TD serializer operates over a wide temperature range, making it suitable for harsh environments. It is built to handle high data rates, offering a typical operating speed of 10Mbps to 52Mbps, which ensures the rapid and efficient transfer of information. This component is designed to serialize 10-bit parallel data and convert it into a two-wire differential signal, thus enabling the transmission of high-speed data over a twisted pair cable, which can significantly reduce cable size and cost.

The device features pre-emphasis and programmable spread spectrum to enhance signal integrity over long cable runs and to minimize EMI. It also includes a fail-safe feature that ensures the receiver output is in a high-impedance state if the input is open or undriven, providing additional safety and reliability in system design.

Encased in a 48-pin TSSOP package, the MAX9234EUM+TD is compact and easy to integrate into a variety of circuit designs. It operates on a single 3.3V supply voltage, simplifying the power design requirements. Additionally, the serializer is equipped with an on-chip PLL (Phase-Locked Loop) that requires no external components, further reducing the overall footprint and bill of materials for system designers.

Maxim Integrated's commitment to quality ensures that the MAX9234EUM+TD meets stringent industry standards, including automotive temperature grade specifications. With its robust feature set, this LVDS serializer is a highly reliable solution for system designers looking to improve data throughput while minimizing signal degradation over extended distances.

For further information about the MAX9234EUM+TD, including detailed specifications, application notes, and design resources, visit Maxim Integrated's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7653 $61.3571
17+ $7.1922 $122.2674
25+ $6.9670 $174.1750
35+ $6.7429 $236.0015
45+ $6.5177 $293.2965
60+ $5.8431 $350.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess