EN
  • EN
  • DE

SN74AS175BD

Part No SN74AS175BD
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 2mA, 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 34mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765248-SN74AS175BD
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS175
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74AS175BD CAD Model

Description

The SN74AS175BD, manufactured by Texas Instruments, is a high-performance, quadruple D-type flip-flop with clear functionality. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is renowned for its exceptional speed and buffering characteristics. Designed to operate over a broad range of supply voltages, the SN74AS175BD is a versatile component suitable for various digital applications.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Number of Elements: Quadruple (4 Flip-Flops)
  • Function: Standard
  • Output Current: High-level output current of -2.6 mA and low-level output current of 24 mA
  • Supply Voltage Range: 4.5V to 5.5V, typically 5V
  • Propagation Delay Time: Fast propagation delays, with a typical value of 3.5 ns at 5V
  • Operating Temperature: Suitable for commercial applications with an operating temperature range of 0°C to 70°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount

Applications:

The SN74AS175BD is ideal for use in high-speed data storage and retrieval systems, where its quick response time and reliability are essential. Its quadruple flip-flop configuration makes it suitable for registers, counters, and memory devices in computer systems, communication equipment, and other sophisticated digital applications.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products, and the SN74AS175BD is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring consistent performance and durability. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Ordering Information:

The SN74AS175BD is available in a 16-pin SOIC package and can be ordered through Texas Instruments' official distributors or directly from the Texas Instruments website. For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4784 $54.7840
23+ $4.4951 $103.3873
35+ $4.3547 $152.4145
48+ $4.2142 $202.2816
62+ $4.0737 $252.5694
83+ $3.6523 $303.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess