EN
  • EN
  • DE

MAX9275GTN/V+T

Part No MAX9275GTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 3120Mbps Automotive 56-Pin TQFN EP T/R | IC SERIALIZER 3.12GBPS 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Function Serializer
Data Rate 3.12Gbps
Input Type LVCMOS
Output Type CML
Number of Inputs 28
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Family Part Number MAX9275
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 732416-MAX9275GTN/V+T
Family Name MAX9275GTN/V+T
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9275GTN/V+T CAD Model

Description

Maxim Integrated's MAX9275GTN/V+T: A High-Speed Serial Interface Solution

The MAX9275GTN/V+T from Maxim Integrated is a compact, high-performance serializer designed to provide a reliable link for high-speed data communication. This device is specifically engineered to interface with automotive cameras, enabling the transmission of high-resolution video data over a single coaxial or twisted-pair cable. The MAX9275GTN/V+T is a vital component in advanced driver-assistance systems (ADAS), offering robust data integrity and ease of integration for automotive manufacturers.

With a serialization capability that supports up to 1.5Gbps data rates, this serializer is capable of handling the bandwidth required for HD video and control data, without compromising signal quality. The MAX9275GTN/V+T utilizes Maxim's Gigabit Multimedia Serial Link (GMSL) technology, featuring high immunity to electromagnetic interference (EMI), which is crucial for maintaining signal integrity in the electrically noisy environment of vehicles.

The device is equipped with an automatic adaptation to cable length, optimizing signal integrity across various distances. It also boasts a low-latency transmission, which is essential for real-time applications such as parking assistance and collision avoidance systems. The MAX9275GTN/V+T's built-in control channel operates concurrently with video data, allowing for bidirectional communication of control signals and enabling the remote configuration of attached devices.

For enhanced safety and reliability, the MAX9275GTN/V+T incorporates a spread spectrum capability that reduces EMI, making it easier for automotive systems to meet stringent regulatory requirements. The serializer is also designed with diagnostic features that allow for the detection of cable disconnects and remote fault conditions, ensuring prompt system response to potential issues.

Available in a compact TQFN package, the MAX9275GTN/V+T is designed for space-constrained applications, providing a high degree of flexibility in system design. Its low power consumption is another advantage, contributing to the overall efficiency of the system it is integrated into. As a testament to its quality and performance, the MAX9275GTN/V+T meets the AEC-Q100 standard, which is a requirement for automotive-grade integrated circuits.

In summary, Maxim Integrated's MAX9275GTN/V+T offers a robust and efficient solution for high-speed digital video and control data transmission in automotive applications, ensuring reliable performance in the demanding automotive environment.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess