EN
  • EN
  • DE

LM25115SDX/NOPB

Part No LM25115SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin WSON EP T/R / IC CTLR SSPR 42V LDO REG 16WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Voltage - Input 0 V to 42 V
Supply Voltage - Operating 4.5 V to 30 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-WSON (5x5)
Win Source Part Number 1052939-LM25115SDX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation
Family Name LM25115
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25115SDX/NOPB CAD Model

Description

Product Overview: LM25115SDX/NOPB

The LM25115SDX/NOPB is a versatile and advanced step-down switching regulator designed and manufactured by Texas Instruments. This regulator is part of the LM25115 series, which are known for their high efficiency, reliability, and flexibility in a wide range of power conversion applications.

Key Features

  • Wide Input Voltage Range: The LM25115SDX/NOPB operates with an input voltage range from 4.5V to 42V, making it suitable for use in systems with varying power supplies, including industrial, automotive, and telecommunications equipment.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 80% of the input voltage, providing the flexibility needed for diverse applications.
  • High Efficiency: With an integrated N-channel MOSFET, the device ensures efficient power conversion, which is crucial for reducing heat and improving system performance.
  • Current Mode Control: The current mode control provides excellent transient response and loop stability.
  • Protection Features: The LM25115SDX/NOPB includes a range of protection features such as thermal shutdown, over-voltage protection, under-voltage lockout, and cycle-by-cycle current limit, ensuring safe operation under various conditions.

Applications

The LM25115SDX/NOPB is designed for a multitude of applications, including but not limited to:

  • Industrial power systems
  • Automotive infotainment and telematics
  • Telecommunications equipment
  • Point of load conversions

Package and Availability

The LM25115SDX/NOPB comes in a compact, environmentally friendly LLP-14 package, which is suitable for space-constrained applications. The "NOPB" designation indicates that the product is part of Texas Instruments' green initiative, being free of lead and other environmentally harmful substances. The device is available for order and can be sourced through Texas Instruments' official distribution channels, ensuring authenticity and quality support.

Conclusion

In summary, the LM25115SDX/NOPB from Texas Instruments is a robust and efficient solution for a wide array of power conversion needs. Its comprehensive feature set, including a wide input voltage range, adjustable output, and extensive protection circuitry, makes it a reliable choice for designers seeking performance and durability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess