EN
  • EN
  • DE

LM25115MT/NOPB

Part No LM25115MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR SSPR 42V LD REG 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller
Voltage - Input 0 V to 42 V
Supply Voltage - Operating 4.5 V to 30 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 142182-LM25115MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25115MT/NOPB CAD Model

Description

The LM25115MT/NOPB is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Description: This product is a synchronous buck controller, which is specifically designed to offer a range of high-quality functionalities for various applications.
  • Input Voltage Range: 5.5V to 42V.
  • Feature: Equipped with a high voltage start-up regulator that operates over a wide input range.
  • Feature: Offers a high level of efficiency.
  • Key Feature: Dual gate driver design.
  • Feature: Offers a high level of integration, with features such as an error amplifier, precision reference, soft-start mechanism, and a dual gate drive for the top and bottom N-Channel MOSFETs.
  • Feature: Comes with the feature of adjustable frequency.
  • Protection Features: Cycle-by-cycle current limit, thermal shutdown, and input under-voltage lockout.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess