EN
  • EN
  • DE

HMC481ST89E

Part No HMC481ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5 GHz | IC RF AMP GP 0HZ-5GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 19dBm
Gain 20dB
Noise Figure 3.5dB ~ 4dB
RF Type General Purpose
Supply Voltage (V) 6V ~ 12V
Supply Current 79mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC481
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181335-HMC481ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC481ST89E CAD Model

Description

Product Overview: HMC481ST89E from Analog Devices Inc.

The HMC481ST89E is a high-performance, easy-to-use RF amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This amplifier is part of the Hittite Microwave product line, which is known for providing innovative solutions for a wide range of applications, including cellular/4G, microwave & millimeterwave communications, and test equipment.

Key Features

  • Frequency Range: The HMC481ST89E operates over a broad frequency range, making it a versatile choice for various RF applications.
  • High Gain: It provides a high gain which ensures enhanced signal strength and quality, crucial for reliable communication and data transfer.
  • Output Power: With a robust output power level, this amplifier can drive signals with sufficient strength to overcome system losses and maintain integrity.
  • Efficiency: The device is designed for optimal power efficiency, which helps to minimize power consumption and heat generation in systems where it is deployed.

Applications

The HMC481ST89E is suitable for a wide array of applications, including:

  • Wireless Infrastructure
  • Test Instrumentation
  • Satellite Communications
  • Broadband Networking
  • Defense and Aerospace Systems

Product Specifications

The HMC481ST89E is housed in an industry-standard SOT89 package, which offers a compact footprint while allowing for sufficient thermal performance. The amplifier is designed for easy integration into various circuit designs, thanks to its compatibility with common PCB manufacturing processes.

Quality and Reliability

Analog Devices Inc. upholds the highest standards of quality and reliability. The HMC481ST89E amplifier has undergone rigorous testing to ensure performance across different environments and applications. Customers can trust this product for its durability and consistent operation.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0457 $57.8683
47+ $2.4994 $117.4718
72+ $2.4209 $174.3048
99+ $2.3435 $232.0065
128+ $2.2650 $289.9200
171+ $2.0305 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess