EN
  • EN
  • DE

LM2452TB/NOPB

Part No LM2452TB/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC CRT DTV DRIVER 17MHZ TO247-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 22mA
Supply Voltage - Operating 100 V to 230 V
Mounting Through Hole
Case / Package TO-247-15
Win Source Part Number 1052879-LM2452TB/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2452TB/NOPB CAD Model

Description

Product Overview: LM2452TB/NOPB

The LM2452TB/NOPB is a high-performance, triple cathode ray tube (CRT) driver designed and manufactured by Texas Instruments. It is crafted to meet the demands of high-resolution color monitor applications, providing precise control and sharp, vivid displays. This component is a testament to Texas Instruments' commitment to delivering innovative and reliable solutions for the electronics industry.

Key Features

  • High Voltage Capability: The LM2452TB/NOPB is capable of driving CRT cathodes with high voltage swings, ensuring compatibility with a wide range of CRT displays.
  • Improved Bandwidth: Equipped with an enhanced bandwidth, this driver supports high-speed operation, which is crucial for maintaining image clarity and color fidelity in high-resolution monitors.
  • Thermal Protection: The device includes built-in thermal protection features to prevent damage from overheating, thus ensuring a longer operational lifespan.
  • Lead-Free: As denoted by the "NOPB" (No Lead (Pb)) in its part number, this product is designed to be environmentally friendly and compliant with current RoHS regulations.

Applications

The LM2452TB/NOPB is ideal for a variety of applications, including:

  • High-resolution color monitors
  • Professional video display systems
  • Graphics and gaming monitors

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control processes. The LM2452TB/NOPB is no exception and has been subjected to extensive testing to ensure it meets the high standards expected of all Texas Instruments products. Customers can trust in the reliability and performance of this CRT driver for their critical display applications.

Environmental Compliance

The LM2452TB/NOPB aligns with Texas Instruments' commitment to environmental stewardship. By meeting lead-free and RoHS standards, this product helps manufacturers create more sustainable and eco-friendly electronic products for consumers worldwide.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess