Product Overview: LM239AQDRQ1 from Texas Instruments
The LM239AQDRQ1 is a high-quality, precision quadruple differential comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of TI's automotive-grade product offerings, specifically engineered to meet the rigorous standards of the automotive sector. It is designed to operate over a wide range of temperatures, from -40°C to 125°C, making it suitable for the most challenging environments.
This comparator features four independent voltage comparators that are capable of operating from a single power supply over a wide range of voltages, or from dual supplies for systems that require a bipolar operating range. The device is optimized for low power consumption while still providing a fast response time, making it an excellent choice for power-sensitive applications.
The LM239AQDRQ1 is commonly used in a variety of applications, including limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators. Its versatility makes it an ideal component for automotive systems such as engine control units, powertrain systems, body electronics, as well as for industrial applications like control systems and signal processing.
Key features of the LM239AQDRQ1 include:
- Wide supply voltage range: 2.0V to 36V or ±1.0V to ±18V
- Low supply current drain independent of supply voltage: 0.8 mA typical
- Low input biasing current: 25nA typical
- Low input offset current: ±5nA typical
- Input common-mode voltage range includes ground
- Differential input voltage range equal to the supply voltage
- Low output saturation voltage
- Output compatible with TTL, MOS, and CMOS
The LM239AQDRQ1 is offered in a small surface-mount package, which is ideal for space-constrained applications. The robust design of this comparator ensures reliable performance under harsh conditions, which is a critical aspect for automotive and industrial electronic systems.
With its combination of features and Texas Instruments' commitment to quality, the LM239AQDRQ1 is a dependable choice for designers looking to implement precise voltage comparisons in their automotive or industrial applications.