EN
  • EN
  • DE

LPC1850FET180,551

Part No LPC1850FET180,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA / MCU 32-bit ARM Cortex M3 RISC ROMLess 2.5V/3.3V 180-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 118
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 180-TFBGA
Manufacturer Package 180-TFBGA (12x12)
Win Source Part Number 779988-LPC1850FET180,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1850
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1850FET180,551 CAD Model

Description

Product Overview: LPC1850FET180,551

The LPC1850FET180,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demands of embedded applications requiring a blend of low power consumption and advanced features. This MCU is part of the LPC1800 series, which is renowned for its powerful ARM Cortex-M3 processor core, providing users with an optimal balance between performance and power efficiency.

At the heart of the LPC1850FET180,551 lies a 32-bit ARM Cortex-M3 processor that can run at frequencies up to 150 MHz. This high-speed processor is complemented by a comprehensive set of peripherals and features that make it suitable for a wide range of applications, including industrial control, medical systems, and connectivity solutions.

Key Features:

  • Processing Power: 32-bit ARM Cortex-M3 processor with a maximum frequency of 150 MHz, delivering robust performance for complex algorithms and control processes.
  • Memory Configuration: Equipped with up to 1 MB of flash memory and 136 KB of SRAM, ensuring ample space for code storage and efficient data handling.
  • Advanced Connectivity: Features include Ethernet, USB 2.0 Full Speed/High Speed, CAN, and serial interfaces, providing versatile options for communication and data transfer.
  • Digital Peripherals: Incorporates multiple timers, PWM channels, and a wide range of digital interfaces, allowing for precise control and interfacing with external devices.
  • Analog Features: Comes with an ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for interfacing with analog sensors and actuators.
  • Package: Available in a space-saving 180-pin LQFP (Low-profile Quad Flat Package), which is ideal for compact designs.
  • Power Efficiency: Implements power-saving modes including Sleep, Deep-sleep, and Power-down modes for energy-sensitive applications.

Applications:

The LPC1850FET180,551 is tailored for a multitude of applications that require a high-performance MCU with advanced communication features. It is particularly well-suited for industrial automation, robotics, network control, and complex IoT (Internet of Things) devices where reliability, versatility, and power efficiency are critical.

With its rich feature set and powerful ARM Cortex-M3 core, the LPC1850FET180,551 from NXP is a top choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7043 $59.4086
5+ $24.3728 $121.8640
8+ $23.6105 $188.8840
11+ $22.8494 $251.3434
14+ $22.0882 $309.2348
18+ $19.8025 $356.4450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess