EN
  • EN
  • DE

LM20SITL/NOPB

Part No LM20SITL/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C 4USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 130°C
Mounting Surface Mount
Package 4-WFBGA
Case / Package 4-µSMD (0.96x0.96)
Family Name LM20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM20SITL/NOPBCT-ND, LM20SITL/NOPBTR, LM20SITLNOPB, LM20SITL/NOPBCT, -LM20SITL-NDR, LM20SITL-ND, LM20SITL, LM20SITL/NOPBDKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877156-LM20SITL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20SITL/NOPB CAD Model

Description

The LM20SITL/NOPB is a precision analog output temperature sensor from Texas Instruments, renowned for its high-performance and reliable semiconductor products. This temperature sensor is designed to offer accurate temperature measurement with a linear voltage output that is directly proportional to the Celsius temperature. It is a versatile component that can be incorporated into a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Temperature Range: The LM20SITL/NOPB operates over a wide temperature range, making it suitable for various environments and applications.
  • Accuracy: It delivers precise temperature readings with minimal error, ensuring reliable performance for critical applications.
  • Linear Output: The sensor provides a linear output voltage that is easy to interface with ADCs (Analog to Digital Converters) and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the LM20SITL/NOPB is ideal for battery-powered and portable devices.
  • Small Form Factor: Its compact size makes it easy to integrate into space-constrained designs.
  • No External Calibration: The device is factory-calibrated, simplifying the design and reducing time to market.

Applications

The LM20SITL/NOPB is suited for a diverse set of applications, including but not limited to:

  • Temperature monitoring systems
  • Environmental control systems
  • Consumer electronics
  • Industrial equipment
  • Automotive systems
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM20SITL/NOPB is no exception, as it is manufactured to meet stringent industry standards for performance and reliability. This product is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Ordering Information

The LM20SITL/NOPB is available in a variety of packaging options to meet different assembly requirements. For detailed ordering and product information, please refer to the official Texas Instruments datasheet or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7008 $52.5600
175+ $0.5751 $100.6425
270+ $0.5571 $150.4170
375+ $0.5391 $202.1625
480+ $0.5212 $250.1760
645+ $0.4672 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess