EN
  • EN
  • DE

LM20BIM7

Part No LM20BIM7
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5 / Temp Sensor Analog 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 130°C
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Testing Conditions 25°C to 30°C (-55°C to 130°C)
Temperature Range - Operating -55°C to 130°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 082601-LM20BIM7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, HVAC
Family Name LM20
Introduction Date January 10, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM20BIM7 CAD Model

Description

The LM20BIM7 from Texas Instruments is a precision micro-power temperature sensor that provides an analog voltage output that is linearly proportional to the Celsius (Centigrade) temperature.

  • Temperature Range: -55°C to 130°C
  • Package: SOT-23
  • Accuracy: ±0.4°C @ room temperature, ±1.5°C over -55°C to 130°C
  • Output Slope: 6.25mV/°C
  • Output @ 25°C: 424mV
  • Operating Voltage Range: 2.4V to 5.5V
  • Power Consumption: Typically 9.1 μA @ 2.7V

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess