EN
  • EN
  • DE

LM193JG

Part No LM193JG
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATOR 8-C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.1µA @ 5V
Current - Output (Typ) 6mA @ 5V
Current - Quiescent (Max) 1mA
Propagation Delay (Max) 1.3µs (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614272-LM193JG
Ultra Librarian 3D Model Ultra Librarian LM193JG CAD Model

Description

The LM193JG is a high-quality, precision integrated circuit from Texas Instruments, renowned for its reliability and performance in various applications. This device is part of the LMx93 series of voltage comparators, which are designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply.

Key Features

  • Voltage Range: The LM193JG can function effectively across a broad voltage range, making it incredibly versatile for different electronic applications.
  • Offset Voltage: It boasts a low input offset voltage, which ensures accurate performance and reduces error in precision applications.
  • Input Bias Current: With a low input bias current, the LM193JG minimizes power consumption and is ideal for battery-powered devices.
  • Response Time: The device features a fast response time, vital for applications that require quick feedback and control.

Applications

The LM193JG is suitable for a wide range of applications, including but not limited to:

  • Limit Comparators
  • Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Window Comparators
  • Voltage Monitoring
  • Relay Drivers

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 2V to 36V Input Offset Voltage (Typ) 2mV Input Bias Current (Typ) 25nA Response Time 1.3μs Operating Temperature Range -55°C to 125°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM193JG is no exception, with its robust design and stringent quality control, ensuring optimal performance for critical and demanding applications.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7178 $54.8712
9+ $11.2556 $101.3004
14+ $10.9039 $152.6546
19+ $10.5522 $200.4918
25+ $10.2004 $255.0100
33+ $9.1452 $301.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess