EN
  • EN
  • DE

LM193AH/883

Part No LM193AH/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tray
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 6mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Max) 700ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99-8
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614263-LM193AH/883
Ultra Librarian 3D Model Ultra Librarian LM193AH/883 CAD Model

Description

The LM193AH/883 is a high-performance, dual differential comparator manufactured by Texas Instruments, renowned for its reliability and precision. This component is part of the military-grade product line, specifically designed to meet the stringent requirements of military and aerospace applications. It is characterized by its wide voltage range and low input bias currents, making it an ideal choice for a variety of demanding electronic circuits.

Key Features

  • Voltage Range: The LM193AH/883 can operate over a wide voltage range, typically from 2V to 36V, which allows for flexible integration into a multitude of circuit designs.
  • Low Input Bias Current: The device features exceptionally low input bias and offset currents, which enhances its accuracy and makes it suitable for precision applications.
  • Differential Input Voltage Range: It has the capability to handle differential input voltages equal to the power supply voltage, providing great versatility in handling signals.
  • Output Compatibility: The output of the LM193AH/883 is compatible with TTL, MOS, and CMOS logic systems, ensuring it can be easily interfaced with a wide range of digital components.
  • Robustness: With its military-grade specifications, the LM193AH/883 boasts a robust build that can withstand extreme temperatures and other harsh environmental conditions.

Applications

The LM193AH/883 is suitable for a variety of applications, particularly where high reliability is essential. This includes:

  • Aerospace and defense electronics
  • High-precision monitoring systems
  • Industrial control systems
  • Navigation and GPS systems
  • Voltage level detection circuits

Quality and Reliability

As part of the 883 series of military-grade products, the LM193AH/883 meets the stringent quality standards required for mission-critical components. It undergoes rigorous testing to ensure performance under extreme conditions, guaranteeing its reliability and durability for use in high-stakes environments.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess