EN
  • EN
  • DE

LM185H-2.5

Part No LM185H-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.5% TO2 / Micropower Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete (End Of Life)
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20mA
Tolerance ±1.5%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-46-2 Metal Can
Supplier Device Package TO-2
Part Number Series LM185
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813271-LM185H-2.5
Ultra Librarian 3D Model Ultra Librarian LM185H-2.5 CAD Model

Description

The LM185H-2.5 from Texas Instruments is a precision voltage reference that offers a fixed 2.5V output with tight stability and low temperature coefficient. This high-quality component is designed for use in a wide range of applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply monitoring.

Key Features

  • Fixed Output: The LM185H-2.5 provides a stable 2.5V reference voltage, which is essential for the accuracy and performance of sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference is reliable over a wide range of operating conditions, ensuring consistent performance.
  • Wide Operating Current: The device operates with a current between 60 µA and 15 mA, providing flexibility in a variety of applications.
  • High Precision: The voltage reference is designed for minimal deviation, making it suitable for precision applications where voltage accuracy is critical.
  • Long-Term Stability: The LM185H-2.5 is characterized by its excellent long-term stability, ensuring a consistent reference voltage over time.

Applications

The LM185H-2.5 is versatile and can be used in a variety of electronic systems, including:

  • Data conversion systems
  • Power supplies
  • Portable instruments
  • Process control systems
  • Precision instrumentation

Product Specifications

Parameter Value Output Voltage 2.5V Temperature Coefficient Typically 20 ppm/°C Operating Current 60 µA to 15 mA Package Type TO-46

For those who require a stable and precise voltage reference in their electronic designs, the LM185H-2.5 from Texas Instruments is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3844 $70.1532
6+ $19.1872 $115.1232
9+ $18.5876 $167.2884
12+ $17.9880 $215.8560
15+ $17.3884 $260.8260
20+ $15.5896 $311.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess