EN
  • EN
  • DE

LM158FKB

Part No LM158FKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 20LCCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3V/µs
Gain Bandwidth Product 700 kHz
Current - Input Bias 20 nA
Voltage - Input Offset 3 mV
Current - Supply 500µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 614205-LM158FKB
Ultra Librarian 3D Model Ultra Librarian LM158FKB CAD Model

Description

Texas Instruments LM158FKB Dual Operational Amplifier

The LM158FKB is a high-performance, dual operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the LMx58 series, which are known for their versatility and reliability in a wide range of electronic applications.

The LM158FKB features two independent, high-gain, internally frequency-compensated operational amplifiers, which are designed specifically to operate from a single power supply over a wide range of voltages. However, the device can also be configured to operate from split power supplies, providing design flexibility.

With its low supply current drain, this op-amp is suitable for battery-powered devices and other power-sensitive applications. The common-mode input range includes the negative supply, thereby eliminating the need for external biasing components in many applications. The device also offers full-wave rectification without using a diode bridge, thanks to its capability to directly drive the rectifier.

Key features of the LM158FKB include:

  • Wide power supply range: Single supply 3V to 32V, or dual supplies ±1.5V to ±16V
  • Low supply current drain independent of the power supply voltage: 500 μA
  • Low input biasing current: 45 nA (typical)
  • Low input offset voltage and offset current
  • Differential input voltage range equal to the power supply voltage
  • Open-loop differential voltage amplification: high gain
  • Internal frequency compensation
  • Output short-circuit protection

The LM158FKB is typically housed in a TO-99 metal can package, which ensures robustness and thermal performance, making it ideal for industrial environments. Its applications span across conventional op-amp circuits, including transducer amplifiers, dc gain blocks, and all the conventional op-amp circuits that now can be more easily implemented in single power supply systems.

For engineers and designers looking for a reliable and efficient solution for their analog circuit needs, the LM158FKB from Texas Instruments offers the performance and versatility required for a wide array of electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess