EN
  • EN
  • DE

ST25DV16K-IER8S3

Part No ST25DV16K-IER8S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235534-ST25DV16K-IER8S3
Ultra Librarian 3D Model Ultra Librarian ST25DV16K-IER8S3 CAD Model

Description

ST25DV16K-IER8S3 - NFC/RFID EEPROM

The ST25DV16K-IER8S3 is a dynamic NFC/RFID tag IC with a dual interface, integrating a 16 Kbit EEPROM memory. It is part of the ST25DV series from STMicroelectronics, a company renowned for its expertise in semiconductor solutions. This product offers flexibility and convenience for a range of applications, including consumer electronics, industrial systems, and IoT devices.

The device features an I2C interface and can be powered by the RF field in energy harvesting mode. This capability allows the ST25DV16K-IER8S3 to communicate with NFC-enabled phones, tablets, and readers without the need for a powered host system. Its fast transfer mode capability enables high-speed communication, enhancing user experience in applications such as smart posters or business cards.

The memory is organized into various sectors and blocks, providing flexibility in data management. It also includes an array of protection features, such as lockable sectors and a unique 64-bit serial number for each device, ensuring data integrity and security. The EEPROM can endure up to 1 million write cycles, with data retention guaranteed for a minimum of 40 years, making it a reliable choice for long-term data storage solutions.

The ST25DV16K-IER8S3 comes in a small and convenient SO-8 package, making it suitable for compact designs. Its wide temperature range from -40°C to 85°C ensures performance in harsh environments, which is critical for industrial applications.

With its NFC Forum Type 5 tag certification, this product ensures compatibility with NFC-enabled devices and infrastructure. The GPO (General Purpose Output) feature enables the ST25DV16K-IER8S3 to act as a wake-up trigger for host systems when an NFC field is detected, thus contributing to power-saving strategies in various applications.

In summary, the ST25DV16K-IER8S3 from STMicroelectronics offers a versatile and reliable solution for NFC/RFID applications, providing robust data storage and communication capabilities for a wide range of innovative and smart technologies.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess