EN
  • EN
  • DE

LM139AW/883

Part No LM139AW/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE QUA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CFlatPack
Mounting Type Surface Mount
Supplier Device Package 14-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614155-LM139AW/883
Ultra Librarian 3D Model Ultra Librarian LM139AW/883 CAD Model

Description

The LM139AW/883 is a high-performance, precision quad comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to meet the stringent requirements of military and aerospace applications, and it is compliant with the 883 standard, indicating its suitability for use in harsh environments.

Key Features

  • Wide Operating Voltage Range: The LM139AW/883 can function effectively across a wide voltage range, making it versatile for various circuits and applications.
  • Low Input Bias Current: This feature minimizes the effect on input signals and ensures accurate comparisons, which is critical for sensitive electronic systems.
  • Low Input Offset Voltage: It provides a high degree of precision, which is essential for applications where error margins are minimal.
  • Low Power Consumption: The device is designed for efficiency, reducing the power requirements of the systems it is integrated into, thus contributing to energy conservation and longer system life.
  • Fast Response Time: The comparators boast a quick response time, which is crucial for time-sensitive applications where rapid signal processing is required.
  • Wide Operating Temperature Range: Its ability to operate over a broad temperature range ensures reliability and functionality under extreme conditions.

Applications

The LM139AW/883 is suitable for a variety of high-reliability applications, including:

  • Industrial control systems
  • Navigation and avionics
  • Satellite and space systems
  • Professional medical equipment
  • Military hardware

Quality and Reliability

Texas Instruments is committed to delivering high-quality components. The LM139AW/883 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for military and aerospace components. It is also supported by Texas Instruments' extensive technical documentation and application support.

For engineers and designers seeking a reliable and precise comparator that can withstand the rigors of extreme environments, the LM139AW/883 from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5221 $55.5221
3+ $45.5566 $136.6698
4+ $44.1330 $176.5320
5+ $42.7093 $213.5465
7+ $41.2857 $288.9999
9+ $37.0148 $333.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess