EN
  • EN
  • DE

CAT28C64BH13-12

Part No CAT28C64BH13-12
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 64 kb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type EEPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 999751-CAT28C64BH13-12
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C64BH13-12 CAD Model

Description

ON Semiconductor CAT28C64BH13-12 Overview

The CAT28C64BH13-12 is a high-performance 64Kb Parallel EEPROM manufactured by ON Semiconductor, designed to provide a robust storage solution for applications requiring fast access, non-volatile memory storage. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a convenient and reliable way to store configuration settings, calibration data, and other critical information that must be preserved across power cycles.

Key Features

  • Memory Size: The device provides a memory capacity of 64 kilobits (Kb), organized as 8,192 words of 8 bits each, catering to a wide range of data storage needs.
  • Access Time: With a fast access time of 120 ns, the CAT28C64BH13-12 ensures swift data retrieval, making it suitable for high-speed microprocessor systems.
  • Write Protection: It features hardware and software write protection, including a write-protect pin and write-disable instructions, to prevent accidental data overwrites and ensure data integrity.
  • Low Power Consumption: The device is designed for low power consumption, with a typical standby current of 100 µA, making it ideal for battery-powered and energy-sensitive applications.
  • Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • Endurance: The EEPROM offers an impressive write endurance of 100,000 cycles, ensuring a long operational life.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a reliable storage solution over extended periods.
  • Temperature Range: The device is operational across the industrial temperature range of -40°C to +85°C, making it robust enough for demanding environments.
  • Packaging: It comes in a 28-pin, 330 mil PDIP package, which is easy to handle and integrate into various circuit designs.

Applications

The CAT28C64BH13-12 EEPROM is versatile and can be used in a broad range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Telecommunication equipment
  • Consumer electronics

With its combination of speed, reliability, and capacity, the CAT28C64BH13-12 from ON Semiconductor is an excellent choice for designers looking for a non-volatile memory solution that can withstand the rigors of industrial applications while maintaining data integrity over time.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess