EN
  • EN
  • DE

LM139AJRQMLV

Part No LM139AJRQMLV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE QUA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614153-LM139AJRQMLV
Ultra Librarian 3D Model Ultra Librarian LM139AJRQMLV CAD Model

Description

The LM139AJRQMLV is a high-performance, precision quad differential comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive product line tailored to meet the demanding specifications of aerospace and defense applications, ensuring reliability and functionality in the most challenging environments.

Key Features

  • Wide Voltage Range: The LM139AJRQMLV operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V, making it versatile for various circuit configurations.
  • Low Supply Current: It features a low supply current, significantly reducing power consumption and making it suitable for battery-powered devices.
  • Low Input Bias Current: The input bias current is minimized, which is essential for high-impedance sensor applications and precision designs.
  • Low Input Offset Voltage: The comparator has a low input offset voltage, which enhances its accuracy and makes it ideal for precision applications.
  • Fast Response Time: The device boasts a fast response time, ensuring quick and reliable performance in systems that require high-speed switching.

Applications

The LM139AJRQMLV is suitable for a variety of applications, including:

  • High-precision analog-to-digital converters (ADCs)
  • Voltage monitoring and level detection circuits
  • Zero-crossing detectors and window comparators
  • Industrial automation and process control
  • Aerospace and defense systems

Quality and Reliability

As a QMLV-class device, the LM139AJRQMLV meets the stringent quality standards required for military and aerospace applications. It is subjected to rigorous testing and verification to ensure peak performance under extreme conditions. TI's commitment to quality guarantees that the LM139AJRQMLV provides the reliability and durability expected for mission-critical systems.

Conclusion

In conclusion, the LM139AJRQMLV from Texas Instruments is a robust and reliable component that offers precision, low power consumption, and fast response times, making it an excellent choice for high-stakes applications in aerospace, defense, and industrial markets. Its wide voltage range and stringent quality standards make it a versatile and dependable solution for complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,001.0011 $1,001.0011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess