EN
  • EN
  • DE

LM139 MDE

Part No LM139 MDE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Low Offset Voltage Quad Comparator 0-DIESALE -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Number of Channels 4
Number of Pins 0
Output Current 16 mA
Radiation Hardening No
RoHS Compliant
Voltage Gain 106.02 dB
Win Source Part Number 1069815-LM139 MDE
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM139 MDE CAD Model

Description

Product Overview: LM139 MDE by Texas Instruments

The LM139 MDE is a high-performance, precision quadruple comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide reliable and efficient performance in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Voltage Range: The LM139 MDE operates from a single power supply over a wide range of voltages, from 2V to 36V, or dual supplies of ±1V to ±18V, making it highly versatile for various circuit configurations.
  • Low Supply Current: It boasts a low supply current, significantly reducing power consumption and making it suitable for battery-powered devices.
  • Low Input Biasing Current: The input biasing current is also minimal, which improves the accuracy of the comparator and makes it ideal for precision applications.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances its ability to detect small differential voltage signals.
  • Fast Response Time: The LM139 MDE is characterized by its fast response time, ensuring swift transitions and timely signal processing.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for challenging environments.

Applications

The LM139 MDE is adept at handling applications that require precise voltage monitoring and comparison. Its typical applications include:

  • Control systems
  • Voltage level detection
  • Battery chargers
  • Window comparators
  • Motor control circuits
  • Alarm and monitoring systems

Reliability and Quality

Texas Instruments is committed to delivering high-quality products. The LM139 MDE is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can trust this component for its consistent performance and durability, even in the most demanding conditions.

Environmental Compliance

Adhering to environmental standards, the LM139 MDE is designed with eco-friendly materials and complies with RoHS directives, ensuring both performance and sustainability.

With its robust feature set and Texas Instruments' reputation for quality, the LM139 MDE is an excellent choice for designers looking for a reliable comparator for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess