EN
  • EN
  • DE

LM111JG

Part No LM111JG
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATOR WITH STR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1µA @ ±15V
Current - Quiescent (Max) 5mA, 6mA
Propagation Delay (Max) 165ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614064-LM111JG
Ultra Librarian 3D Model Ultra Librarian LM111JG CAD Model

Description

The LM111JG from Texas Instruments is a high-performance voltage comparator known for its reliability and versatility in various applications. This precision device is designed to operate over a wide range of single or dual supply voltages, making it an ideal choice for designers who require a comparator that can adapt to different power environments.

Key Features

  • Fast Response Time: The LM111JG boasts a response time typically under 200 ns, providing quick and accurate comparisons for high-speed signal processing.
  • Wide Supply Voltage Range: It can function with a supply voltage range from ±1V to ±18V when used with a dual supply, or 2V to 36V with a single supply, offering flexibility in system design.
  • Low Input Bias Current: The input bias current is typically 25 nA, which minimizes errors in high-impedance circuit designs.
  • Offset Voltage Adjustment: The comparator includes an offset voltage adjustment capability that allows for fine-tuning, ensuring precise operation.
  • Strobe Function: An integrated strobe function enables the comparator's output to be turned off, allowing for multiplexing and other digital logic interfacing.

Applications

The LM111JG is suitable for a wide array of applications, such as:

  • A/D converters
  • Zero-crossing detectors
  • Relay drivers
  • Peak detectors
  • Industrial and automotive electronics
  • Precision instrumentation

Package and Quality

This component is housed in a robust TO-99 metal can package, ensuring durability and protection against environmental factors. The LM111JG is manufactured to Texas Instruments' high-quality standards, providing assurance of performance and longevity in critical applications.

Conclusion

In summary, the LM111JG voltage comparator from Texas Instruments is a dependable and flexible solution for a variety of electronic circuits requiring precise voltage comparisons. Its fast response time, wide voltage range, and additional features like offset voltage adjustment and strobe function make it a top choice for engineers and designers looking for a high-quality comparator.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9538 $91.9076
3+ $37.7057 $113.1171
5+ $36.5274 $182.6370
6+ $35.3491 $212.0946
8+ $34.1708 $273.3664
10+ $30.6359 $306.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess