EN
  • EN
  • DE

LM10507TMX-A/NOPB

Part No LM10507TMX-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BUCK PMU TRPL + LDO 34DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose
Operating Supply Current 50μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 34-DSBGA (2.82x2.82)
Win Source Part Number 1052635-LM10507TMX-A/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10507TMX-A/NOPB CAD Model

Description

The LM10507TMX-A/NOPB is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced device is tailored to meet the stringent power requirements of modern, portable, and space-constrained applications. It is commonly utilized in mobile phones, personal media players, and other portable electronics where efficient power conversion and management are critical for battery life and device performance.

Key Features

  • Voltage Regulation: The LM10507TMX-A/NOPB delivers precise voltage regulation with multiple outputs, ensuring stable power supply to various components of the electronic device.
  • Power Efficiency: With its high-efficiency design, this PMIC optimizes power consumption, thereby extending the battery life of portable devices.
  • Compact Design: The component comes in a compact package, making it an ideal choice for applications where board space is at a premium.
  • Thermal Management: It includes features for thermal protection, safeguarding the device and the system against overheating.
  • Low Noise Operation: The PMIC operates with low noise levels, which is crucial for sensitive electronic applications requiring minimal interference.

Specifications

Parameter Value
Manufacturer Texas Instruments
Product Category Power Management ICs
RoHS Yes
Mounting Style SMD/SMT
Package / Case Micro SMD
Output Voltage Adjustable
Operating Temperature Range Specified by Manufacturer

The LM10507TMX-A/NOPB by Texas Instruments stands out for its reliability, versatility, and state-of-the-art power management capabilities. It is a testament to Texas Instruments' commitment to providing high-quality, innovative solutions for power management challenges in today's electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess