EN
  • EN
  • DE

LF356H/NOPB

Part No LF356H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description JFET Input Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type J-FET
Slew Rate 12V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Supply Current 5mA
Supply Voltage , Single/Dual (±) ±15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number LF356
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196108-LF356H/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF356H/NOPB CAD Model

Description

The LF356H/NOPB is a high-performance operational amplifier (op-amp) produced by Texas Instruments, renowned for its precision and robust design. This monolithic JFET input operational amplifier integrates well with a wide range of applications, including high-speed integrators, digital-to-analog converters, and other circuits requiring low input bias and offset currents.

Key Features

  • Low Input Bias and Offset Currents: The device is designed to have low input bias and offset currents, which is crucial for precision analog applications.
  • High Slew Rate: With a high slew rate, the LF356H/NOPB can handle rapid changes in input signals without distortion, making it suitable for fast signal processing tasks.
  • Wide Gain Bandwidth: It offers a wide gain bandwidth product, enabling the op-amp to maintain its gain over a wide range of frequencies.
  • Low Noise: The LF356H/NOPB features low noise performance, which is essential for applications that require clean signal amplification.
  • High Input Impedance: The JFET input stage provides high input impedance, minimizing the loading effect on the signal source.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations and ensuring versatility in different circuit designs.

Applications

  • Telecommunication systems
  • Analog signal conditioning
  • Data acquisition systems
  • Active filters
  • Sample and hold circuits
  • Medical instrumentation

With its combination of features, the LF356H/NOPB is an excellent choice for designers looking for a reliable and high-performance operational amplifier. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the most demanding analog circuits, making it a go-to solution for a myriad of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess