EN
  • EN
  • DE

AD9768SE

Part No AD9768SE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 20LCCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD9768
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 5ns
Output Type Current - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Architecture Multiplying DAC
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (9x9)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 556562-AD9768SE
Ultra Librarian 3D Model Ultra Librarian AD9768SE CAD Model

Description

The AD9768SE is a high-performance, 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous demands of complex communication systems and signal processing applications. This advanced component offers a compelling solution for designers looking to achieve fast data conversion rates without compromising on signal quality.

Key Features

  • High-Speed Performance: The AD9768SE boasts an impressive conversion rate, making it suitable for high-frequency signal generation.
  • High Accuracy: With 8-bit resolution, the DAC ensures precise digital-to-analog conversion, maintaining signal integrity and reducing quantization errors.
  • Low Power Consumption: Engineered for efficiency, the device operates with a low power draw, which is critical for portable and power-sensitive applications.
  • Flexible Reference Input: The DAC features a versatile reference input that allows users to set the full-scale output current, providing greater control over the signal output.

Applications

The AD9768SE is ideally suited for a range of applications, including:

  • Wireless Communications: Its speed and accuracy make it an excellent choice for RF signal generation in wireless infrastructure.
  • Instrumentation: The DAC's precision is beneficial for test and measurement equipment, where accurate signal reproduction is paramount.
  • Imaging Systems: In imaging technology, the AD9768SE helps to ensure high-quality signal conversion, which is essential for capturing detailed images.
  • Digital Signal Processing: This DAC is a critical component in DSP systems where high-speed data conversion is necessary for real-time processing.

Technical Specifications

Parameter Value
Resolution 8 bits
Maximum Sampling Rate Check datasheet for specific rate
Power Supply Voltage Check datasheet for voltage range
Package Type Surface-Mount
Operating Temperature Specified range in datasheet

For detailed technical specifications, application notes, and support resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2035 $82.4070
4+ $33.8080 $135.2320
6+ $32.7512 $196.5072
8+ $31.6944 $253.5552
10+ $30.6387 $306.3870
13+ $27.4694 $357.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess