EN
  • EN
  • DE

LF353M/NOPB

Part No LF353M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features J-FET Amplifier 2 Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LF353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -LF353M-NDR, LF353M-NDR, -LF353M/NOPB-ND, LF353MNOPB
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877008-LF353M/NOPB
Ultra Librarian 3D Model Ultra Librarian LF353M/NOPB CAD Model

Description

LF353M/NOPB Dual Operational Amplifier

The LF353M/NOPB is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed with the intent of offering a perfect balance between cost-effectiveness and superior electrical characteristics. This versatile component is well-suited for a wide array of applications, ranging from audio and signal conditioning to active filters and voltage regulators.

Key Features

  • Wide Supply Voltage Range: The device is capable of operating from a supply voltage range of ±5V to ±15V, making it highly adaptable for various circuit configurations and power requirements.
  • High Slew Rate: With a slew rate of 13 V/µs, the LF353M/NOPB ensures fast response times, which is critical for applications requiring rapid signal processing.
  • Low Input Bias Current: The op-amp features a JFET input stage, resulting in a low input bias current of 50pA, which is ideal for high-impedance sensor amplification and precision applications.
  • High Input Impedance: The high input impedance minimizes loading on the signal source, preserving signal integrity and reducing power consumption.
  • Internally Trimmed Offset Voltage: To enhance accuracy, the offset voltage is internally trimmed, which reduces the need for external calibration and simplifies circuit design.
  • Extended Temperature Range: The device is designed to operate reliably over an extended temperature range, from 0°C to 70°C, ensuring consistent performance in various environmental conditions.

Applications

  • Audio Processing Circuits
  • Active Filters
  • Sample and Hold Circuits
  • Integrators and Differentiators
  • DC Gain Blocks
  • Voltage Followers

The LF353M/NOPB is provided in an 8-pin SOIC package, which is not only space-efficient but also compatible with standard surface-mount technology (SMT) processes, facilitating easier integration into modern PCB designs. The "NOPB" suffix indicates that the product is part of Texas Instruments' commitment to environmentally friendly manufacturing, being lead-free and RoHS compliant.

With its robust feature set and proven reliability, the LF353M/NOPB is an excellent choice for designers seeking a high-quality dual operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
225+ $0.4520 $101.7000
345+ $0.4367 $150.6615
495+ $0.4062 $201.0690
640+ $0.3909 $250.1760
800+ $0.3757 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess