EN
  • EN
  • DE

RLA130N03FD5TB

Part No RLA130N03FD5TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 296031-RLA130N03FD5TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLA130N03FD5TB CAD Model

Description

The RLA130N03FD5TB is a power MOSFET from Rohm Semiconductor, designed for high-efficiency power switching applications. This N-channel MOSFET is engineered to minimize on-resistance (Rds(on)) and gate charge, contributing to reduced power loss and improved thermal performance in various electronic circuits. It is commonly employed in synchronous rectification, DC-DC converters, and load switching applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power management circuits.
  • Synchronous Rectification: Improves efficiency in power supplies.
  • Load Switching: Controls power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizes battery life in mobile applications.

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Reduces switching losses.
  • High Drain Current (Id): Capable of handling significant current levels.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Efficiency: Low Rds(on) and Qg contribute to higher overall efficiency.
  • Reduced Power Loss: Minimizes heat generation, enhancing system reliability.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for cooler operation.
  • Compact Design: Surface mount package enables smaller and more compact designs.
  • Reliable Operation: Rohm Semiconductor's quality ensures dependable performance.

Additional Details:

The RLA130N03FD5TB boasts a low gate charge, which is crucial for reducing switching losses and improving the overall efficiency of the circuit. Its low on-resistance minimizes power dissipation during conduction, contributing to a cooler and more reliable operation. The surface mount package enables efficient heat dissipation and facilitates automated assembly, making it suitable for high-volume manufacturing. This MOSFET is designed to meet the stringent requirements of modern power management systems, providing a balance of performance, efficiency, and reliability.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,629 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess