Product Overview: BT134W-800D,127 Triac
The BT134W-800D,127 is a high-performance Triac manufactured by NXP Semiconductors, a leader in the electronic components industry. This semiconductor device is designed to control AC power in various applications, offering an excellent solution for AC switching and phase control operations in a compact SOT223 surface-mount package.
Key Features
- High Blocking Voltage: The BT134W-800D,127 is capable of withstanding voltages up to 800V, making it suitable for a wide range of AC line voltages.
- Current Handling: With a maximum on-state current of 4A, this Triac can control moderate power loads effectively.
- Gate Trigger Voltage: A sensitive gate trigger voltage ensures that the device can be easily driven by microcontrollers and other logic-level devices.
- Surface-Mount Package: The SOT223 package is ideal for space-constrained applications, providing a small footprint while maintaining good thermal and electrical performance.
- Isolation Voltage: It offers a high isolation voltage between the pin and tab, enhancing safety and reliability in operation.
- Application Versatility: This Triac is suitable for a variety of applications, including home appliances, lighting control, and motor speed regulation.
Applications
The BT134W-800D,127 Triac is ideal for applications that require efficient control of AC power. It is commonly used in:
- Dimmer circuits for lighting systems
- Motor speed controllers for power tools and appliances
- AC power control in home automation systems
- Overvoltage crowbar protection circuits
- Inductive load control in solenoids and relays
Quality and Reliability
NXP Semiconductors ensures that each BT134W-800D,127 Triac is manufactured to the highest quality standards, offering reliability and performance for both industrial and consumer applications. With its robust design and versatile features, this Triac is an excellent choice for designers looking for a compact, efficient, and cost-effective solution for controlling AC power.