EN
  • EN
  • DE

LDC1312DNTT

Part No LDC1312DNTT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGT CONV 12BIT 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inductance-to-Digital Converter 12 b - I²C 12-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (4x4)
Family Name LDC1312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-38663-1-ND, 296-38663-6, LDC1312DNTT-ND, 296-38663-1, 296-38663-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922875-LDC1312DNTT
Ultra Librarian 3D Model Ultra Librarian LDC1312DNTT CAD Model

Description

The LDC1312DNTT is a highly precise, two-channel, inductance-to-digital converter (LDC) from Texas Instruments, designed for use in applications that require accurate measurement of inductance changes, which can be used to deduce displacement, position, motion, or composition of a target material. This component is particularly well-suited for industrial, automotive, and consumer electronics markets, where reliable and accurate sensing is paramount.

Key Features

  • Resolution: The LDC1312DNTT offers high-resolution inductance measurement with a 16-bit sigma-delta analog-to-digital converter (ADC), enabling precise detection of small changes in inductance.
  • Dual Channel: It features two independent inductive sensing channels, allowing for simultaneous measurement of two different sensor coils or the use of differential sensing techniques to improve accuracy and noise immunity.
  • Stable Operation: The device is designed to operate stably across a wide range of environmental conditions, including temperature variations and the presence of external electromagnetic fields.
  • Programmable: With programmable frequency and power modes, the LDC1312DNTT can be optimized for power consumption, resolution, and measurement time, making it versatile for various application requirements.
  • Communication: The product incorporates an I2C interface for easy communication with microcontrollers and processors, facilitating integration into existing systems.

Applications

The LDC1312DNTT is ideal for a range of applications, including but not limited to:

  • Non-contact position sensing in industrial control systems
  • Proximity detection for consumer electronics
  • Fluid level measurement in automotive fuel tanks
  • Button replacement in wearables and mobile devices

Package and Quality

Housed in a compact WSON-8 package, the LDC1312DNTT is designed for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with rigorous testing and adherence to stringent industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2073 $50.7679
56+ $1.8112 $101.4272
86+ $1.7546 $150.8956
118+ $1.6980 $200.3640
153+ $1.6414 $251.1342
204+ $1.4716 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,377 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess