EN
  • EN
  • DE

LAUNCHXL-F28027F

Part No LAUNCHXL-F28027F
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TMS320F28027 EVAL BRD / TMS320F28027 LaunchPad™ series C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, InstaSPIN™-FOC, Piccolo™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform LaunchPad™
Utilized IC / Part TMS320F28027
Mounting Type Fixed
Contents Board(s), Cable(s)
Base Product Number LAUNCHXL
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 296-37127,-296-37127-ND
Standard Package 1
Win Source Part Number 1033050-LAUNCHXL-F28027F
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-F28027F CAD Model

Description

The LAUNCHXL-F28027F from Texas Instruments is a powerful development tool designed to help engineers and hobbyists unlock the potential of the C2000 Piccolo microcontroller series. This LaunchPad is an inexpensive evaluation platform that provides designers with a low-cost hardware to explore the capabilities of the TMS320F28027F microcontroller, which is optimized for applications requiring high-speed and precision digital control.

Key Features:

  • Integrated Debugger: Onboard embedded XDS100v2 JTAG debugger eliminates the need for external debugging hardware, simplifying the development process.
  • Enhanced Connectivity: Equipped with an isolated USB interface for JTAG and UART communication, ensuring reliable data exchange and programming.
  • Expandability: Features BoosterPack XL format support, allowing for stackable plug-in modules to expand functionality without the need for breadboarding or soldering.
  • High-Performance MCU: The TMS320F28027F microcontroller boasts a 32-bit CPU, 60 MHz clock speed, 64 KB of flash memory, and 12-bit ADCs, making it ideal for demanding control applications.
  • Energy Efficient: Designed with TI’s low-power technology, ensuring power-efficient operation for energy-sensitive projects.
  • Software Support: Full compatibility with Texas Instruments’ Code Composer Studio IDE and controlSUITE software, providing comprehensive development tools and sample code.

Applications:

The LAUNCHXL-F28027F is suitable for a wide range of applications, particularly those requiring precise motor control, such as:

  • Industrial Drives and Automation
  • Renewable Energy Systems
  • Power Supplies
  • Automotive Control Systems

Package Contents:

  • 1 x LAUNCHXL-F28027F LaunchPad
  • 1 x Mini USB Cable
  • 1 x Quick Start Guide

Whether you are a seasoned developer or just starting out, the LAUNCHXL-F28027F LaunchPad provides a robust platform for developing and testing your next digital control innovation.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0859 $67.0859
2+ $55.0448 $110.0896
3+ $53.3247 $159.9741
4+ $51.6045 $206.4180
6+ $49.8844 $299.3064
7+ $44.7239 $313.0673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess