The ON Semiconductor SBRD8835LT4G-VF01 is a state-of-the-art Schottky Barrier Rectifier Diode designed to offer superior switching performance and higher reliability for modern electronic applications. This component is a perfect choice for high-frequency and energy-sensitive environments where efficiency is a critical factor.
Key Features:
- Low Forward Voltage Drop (VF): The SBRD8835LT4G-VF01 boasts a low forward voltage drop, reducing power loss and improving efficiency, especially in applications where forward voltage drop is a critical parameter.
- High Surge Current Capability: This diode is capable of withstanding high surge currents, making it ideal for applications that experience occasional surges or spikes in current, thus ensuring reliability and longevity.
- Power Dissipation: With its excellent power dissipation characteristics, the device can handle higher currents without overheating, contributing to the overall stability of the system it is integrated into.
- Low Leakage Current: The device exhibits low leakage current at high temperatures, which minimizes power loss when the diode is in the reverse-biased state.
- Temperature Range: It operates within a wide temperature range, ensuring consistent performance across various environmental conditions.
Applications:
The SBRD8835LT4G-VF01 is suitable for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- LED lighting systems
- High-frequency inverters
- Free-wheeling diodes in power circuits
Product Specifications:
Parameter
Value
Package / Case
PowerFlat-5x6-8
Product Type
Schottky Diodes & Rectifiers
IF(AV)
8 A
VRRM
35 V
VF
Typically 0.55 V
IR
Typically 150 µA
Operating Temperature Range
-55°C to +150°C
The SBRD8835LT4G-VF01 from ON Semiconductor represents a blend of high efficiency, thermal stability, and robust surge handling capabilities, making it a reliable choice for designers looking to enhance the performance of their power management systems.