EN
  • EN
  • DE

LAUNCHXL-CC1350US

Part No LAUNCHXL-CC1350US
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR CC1350 / CC1350 series Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SimpleLink™
Package Bulk
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 915MHz
For Use With/Related Products CC1350
Supplied Contents Board(s)
Base Product Number LAUNCHXL
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Other Names 296-44892
Standard Package 1
Win Source Part Number 1232312-LAUNCHXL-CC1350US
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-CC1350US CAD Model

Description

The LAUNCHXL-CC1350US from Texas Instruments is a powerful and versatile development platform designed for engineers and hobbyists alike to facilitate the creation of wireless applications. This LaunchPad is part of the SimpleLink™ microcontroller platform, which is renowned for its user-friendly design and robust performance.

Texas Instruments LAUNCHXL-CC1350US LaunchPad

At the heart of the LAUNCHXL-CC1350US lies the CC1350 wireless microcontroller (MCU), which combines a flexible, very low-power 48 MHz Arm® Cortex®-M3 processor with a highly integrated sub-1 GHz RF transceiver. This unique combination allows the LaunchPad to support a wide range of applications, including Internet of Things (IoT) devices, wireless sensor networks, building automation, and more.

The LaunchPad comes equipped with an array of features that make it an ideal platform for developing cutting-edge wireless applications:

  • Dual-band Connectivity: The CC1350 MCU supports both sub-1 GHz and 2.4 GHz frequency bands, enabling long-range connectivity and compatibility with a variety of network standards, including Bluetooth Low Energy (BLE).
  • Energy Efficiency: Designed for battery-operated applications, the LAUNCHXL-CC1350US boasts ultra-low power consumption, ensuring long battery life for your projects.
  • Onboard Debugging: The LaunchPad features an XDS110-class debugging probe with support for CCS Cloud and EnergyTrace™ technology, making it easy to program, debug, and analyze energy consumption without the need for additional hardware.
  • Expandability: With the BoosterPack™ plug-in module headers, users can easily expand the capabilities of the LaunchPad by adding sensors, actuators, and connectivity modules.
  • Software Support: Texas Instruments provides a comprehensive software development kit (SDK) with sample applications and a fully integrated development environment, simplifying the process of creating complex wireless applications.

Whether you're a professional engineer looking to prototype wireless products or an electronics enthusiast exploring the world of IoT, the LAUNCHXL-CC1350US LaunchPad offers the perfect starting point for your next wireless project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess