EN
  • EN
  • DE

JM38510/65453BSA

Part No JM38510/65453BSA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HCT373 OCTAL D-TYPE TRANSPAREN / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609020-JM38510/65453BSA
Ultra Librarian 3D Model Ultra Librarian JM38510/65453BSA CAD Model

Description

The JM38510/65453BSA is a high-performance, precision integrated circuit manufactured by Texas Instruments. This product is part of Texas Instruments' range of semiconductor solutions that cater to a wide array of electronic applications, providing reliability and cutting-edge technology for various industries.

Key Features

  • High Precision: The JM38510/65453BSA is designed to offer exceptional accuracy and stability, which is essential for critical applications that demand high precision.
  • Durable Design: Built to withstand harsh conditions, this integrated circuit maintains its performance over a wide range of temperatures and environmental conditions, making it suitable for use in military and aerospace applications.
  • Versatility: This product is versatile enough to be used in multiple applications, including but not limited to, communication systems, instrumentation, and control systems.
  • Quality Assurance: As with all Texas Instruments products, the JM38510/65453BSA undergoes rigorous testing to ensure it meets the highest quality standards.

Specifications

Parameter Value
Package Type Hermetically Sealed
Operating Temperature -55°C to +125°C
Supply Voltage Nominal
Quality Level Military Standard (MIL-STD)

Applications

The JM38510/65453BSA is ideally suited for high-reliability applications where precision and robustness are paramount. Its military-grade quality makes it a perfect choice for defense and aerospace industries, but its precision and versatility also make it suitable for advanced medical equipment, satellite systems, and sophisticated scientific instruments.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs, manufactures, and sells a broad portfolio of integrated circuits. With a focus on developing analog chips and embedded processors, Texas Instruments has been at the forefront of innovation, shaping the future of technology.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0866 $84.1732
3+ $34.5326 $103.5978
5+ $33.4534 $167.2670
7+ $32.3743 $226.6201
8+ $31.2952 $250.3616
11+ $28.0577 $308.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,165 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess