EN
  • EN
  • DE

JM38510/34701BSA

Part No JM38510/34701BSA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 54F521 8-BIT IDENTITY/MAGNITUDE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 38 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922399-JM38510/34701BSA
Ultra Librarian 3D Model Ultra Librarian JM38510/34701BSA CAD Model

Description

Product Overview: JM38510/34701BSA

The JM38510/34701BSA is a high-quality, precision integrated circuit from Texas Instruments, renowned for its reliability and performance in demanding applications. This product is part of Texas Instruments' military-grade offerings, designed to meet stringent standards for use in aerospace, defense, and other mission-critical systems.

Key Features

  • Robust Performance: The JM38510/34701BSA operates effectively under extreme conditions, making it suitable for harsh environments where standard components might fail.
  • High Precision: This component is engineered for accuracy, ensuring precise operation and consistent results, which is essential for applications where precision is paramount.
  • Durable Construction: Manufactured with high-quality materials, the JM38510/34701BSA is built to withstand mechanical stress and a wide range of temperatures.
  • Extended Temperature Range: It is designed to operate over a broad temperature range, maintaining functionality in both very low and very high-temperature settings.

Applications

The JM38510/34701BSA is ideally suited for use in systems where failure is not an option. These include:

  • Avionics and onboard aircraft systems
  • Satellite and space exploration equipment
  • Military hardware and communication devices
  • Marine instrumentation and navigation systems

Quality and Reliability

Texas Instruments is committed to providing components that meet the highest quality standards. The JM38510/34701BSA is no exception, with rigorous testing protocols in place to ensure it meets military specifications. Customers can trust this product to deliver outstanding performance and reliability.

Technical Support and Resources

Technical documentation, including datasheets, application notes, and design resources, are available for the JM38510/34701BSA. Texas Instruments also offers dedicated customer support and technical assistance to help integrate this component into your projects seamlessly.

With its combination of durability, precision, and support, the JM38510/34701BSA from Texas Instruments stands out as a superior choice for high-reliability applications.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6007 $90.6007
2+ $87.7694 $175.5388
3+ $84.9381 $254.8143
4+ $82.1069 $328.4276
5+ $73.6130 $368.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess