EN
  • EN
  • DE

JM38510/32701BEA

Part No JM38510/32701BEA
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT DECADE AND BINARY COU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number JM38510
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608994-JM38510/32701BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/32701BEA CAD Model

Description

The Texas Instruments JM38510/32701BEA is a high-reliability, precision integrated circuit that encapsulates robust functionality for a wide range of electronic applications. This product is designed to meet stringent military specifications, making it an ideal choice for aerospace, defense, and other mission-critical systems where performance and durability are paramount.

Key Features

  • Military Grade: Manufactured to comply with the rigorous standards of military specifications, this component ensures top-tier quality and reliability.
  • Temperature Range: The device operates effectively across a broad temperature spectrum, suitable for extreme environmental conditions.
  • Hermetically Sealed: Encased in a hermetic package, the JM38510/32701BEA is protected from moisture and contaminants, contributing to its long-term stability and performance.
  • High Precision: Engineered for precise operations, this integrated circuit provides consistent and accurate results, which is critical for sensitive applications.

Applications

The JM38510/32701BEA is versatile and can be employed in various high-reliability applications, such as:

  • Avionics and onboard systems in aircraft and spacecraft
  • Navigation and guidance systems
  • Military communication equipment
  • Critical automotive systems
  • Medical devices for life-support and diagnostics

Technical Specifications

With its robust design, the JM38510/32701BEA offers a set of technical characteristics that ensure optimal performance:

  • Supply Voltage Range: Specified by the manufacturer for stable operation
  • Output Current Capability: Sufficient for driving connected components
  • Power Dissipation: Efficient thermal management for reliable operation
  • Package Type: Hermetically sealed to preserve functionality

For detailed technical specifications, reference the Texas Instruments datasheet and product standards documentation. The JM38510/32701BEA represents a commitment to quality and reliability, reflecting Texas Instruments' dedication to producing components that industry professionals trust for their most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1151 $70.2302
4+ $28.8124 $115.2496
6+ $27.9121 $167.4726
8+ $27.0117 $216.0936
10+ $26.1113 $261.1130
13+ $23.4101 $304.3313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess