EN
  • EN
  • DE

JM38510/32502SSA

Part No JM38510/32502SSA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54LS373 OCTAL D-TYPE TRANSPARENT / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608992-JM38510/32502SSA
Ultra Librarian 3D Model Ultra Librarian JM38510/32502SSA CAD Model

Description

The JM38510/32502SSA is a high-reliability integrated circuit from Texas Instruments, renowned for its precision and durability. This product is part of the military-grade series, designed to meet the stringent requirements of aerospace and defense applications. It is characterized by its robust performance in extreme environmental conditions, including wide temperature ranges and high levels of radiation.

Key Features

  • Military Specifications: The JM38510/32502SSA is built to comply with MIL-STD requirements, ensuring its suitability for military and aerospace applications.
  • Temperature Range: This device operates effectively across a broad temperature spectrum, making it ideal for applications subject to varying climatic conditions.
  • Radiation Resistance: Engineered for high-reliability environments, it offers exceptional resistance to radiation, a critical factor for space applications.
  • Package Type: The product is enclosed in a durable package that safeguards the internal circuitry against physical and environmental stressors.
  • Quality Assurance: Texas Instruments' commitment to quality ensures that each unit of the JM38510/32502SSA is rigorously tested to maintain the highest performance standards.

Applications

The JM38510/32502SSA is versatile and can be utilized in a variety of high-reliability applications. Its primary uses include but are not limited to:

  • Avionics and onboard aircraft systems
  • Space exploration vehicles and satellites
  • Missile and weapons systems
  • Marine navigational equipment
  • Communications systems requiring enhanced reliability

Why Choose JM38510/32502SSA?

For mission-critical systems where failure is not an option, the JM38510/32502SSA from Texas Instruments stands out as a component of choice. Its adherence to military standards for high-reliability applications ensures that it will perform under the most demanding conditions, providing peace of mind for engineers and technicians alike. With Texas Instruments' reputation for quality and innovation, the JM38510/32502SSA is a product that can be trusted for performance and longevity.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess