EN
  • EN
  • DE

JM38510/31512BFA

Part No JM38510/31512BFA
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS163A SYNCHRONOUS 4-BIT COUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 32 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Base Product Number JM38510
Standard Package 10 pcs
HTSUS 0000.00.0000
Win Source Part Number 922395-JM38510/31512BFA
Ultra Librarian 3D Model Ultra Librarian JM38510/31512BFA CAD Model

Description

The JM38510/31512BFA is a high-quality, military-grade integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's broad range of components designed to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in the most demanding environments.

Key Features

  • Robust Performance: Designed to operate under extreme conditions, the JM38510/31512BFA maintains its functionality across a wide temperature range and is resistant to the harsh conditions often encountered in military applications.
  • High Reliability: This component adheres to the rigorous quality standards of military specifications, ensuring consistent and dependable performance for mission-critical systems.
  • Longevity: Texas Instruments' commitment to product longevity means that the JM38510/31512BFA is manufactured to be available for extended periods, supporting long-life systems and reducing the need for redesign due to component obsolescence.

Specifications

Parameter Value
Part Number JM38510/31512BFA
Manufacturer Texas Instruments
Category Military-Grade Integrated Circuit
Operating Temperature Range Specified by Military Standards
Quality Level MIL-STD Compliant

Applications

The JM38510/31512BFA is ideally suited for use in a variety of military and aerospace applications where reliability is paramount. These include but are not limited to avionics systems, satellite communications, missile guidance systems, and other defense-related electronic equipment.

Ordering Information

For ordering and detailed specification information, customers can visit the Texas Instruments website or contact their local sales representative. Texas Instruments provides comprehensive support and documentation for the JM38510/31512BFA, ensuring that engineers have the resources they need for successful integration into their projects.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess