EN
  • EN
  • DE

JM38510/11905BPA

Part No JM38510/11905BPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 8CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 65 pA
Voltage - Input Offset 3 mV
Current - Supply 1.4mA (x4 Channels)
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 608962-JM38510/11905BPA
Ultra Librarian 3D Model Ultra Librarian JM38510/11905BPA CAD Model

Description

The JM38510/11905BPA is a high-reliability, precision integrated circuit from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This device is part of Texas Instruments' range of semiconductor products that are known for their quality, durability, and performance in extreme conditions.

Key Features

  • High Reliability: The JM38510/11905BPA is manufactured to comply with the rigorous standards of military specifications, ensuring consistent performance even under harsh environmental conditions.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge semiconductor technology, this product delivers efficient and reliable operation for critical applications.
  • Wide Operating Temperature Range: This component is designed to operate over a broad temperature range, making it suitable for use in a variety of challenging thermal environments.
  • Precision Engineering: The device is engineered for precise electrical characteristics, ensuring accurate and stable operation in sensitive electronic systems.
  • Robust Packaging: Packaged in a durable casing, the JM38510/11905BPA is protected against physical stress and environmental factors that could otherwise compromise its functionality.

Applications

The JM38510/11905BPA is ideal for deployment in mission-critical applications where failure is not an option. Its reliability and precision make it a preferred choice for:

  • Avionics and aerospace systems
  • Military communications equipment
  • Navigation and guidance systems
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Technical Specifications

The JM38510/11905BPA boasts a range of technical specifications that ensure it meets the needs of demanding applications. Customers should refer to the Texas Instruments datasheet for detailed specifications and ensure compliance with their project requirements.

Quality Assurance

As with all Texas Instruments products, the JM38510/11905BPA is subject to rigorous quality control procedures. Each component is tested to verify its performance and reliability, providing customers with assurance that they are receiving a product that meets the highest standards of quality.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess